Microchip Technology, Inc. Interface Transceiver IC VSC7438YIH-02

Description
IC TELECOM INTERFACE Product overview: VSC7438YIH-02 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7438YIH-02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE Product overview: VSC7438YIH-02 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7438YIH-02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-VSC7438YIH-02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-VSC7438YIH-02
Interface Transceiver IC 702-VSC7438YIH-02
IC TELECOM INTERFACE Product overview: VSC7438YIH-02 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7438YIH-02 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE Product overview: VSC7438YIH-02 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7438YIH-02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - VSC7438YIH-02 - 902991-VSC7438YIH-02 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - VSC7438YIH-02
902991-VSC7438YIH-02
Interface - Interface - Telecom - VSC7438YIH-02 902991-VSC7438YIH-02
Manufacturer: Microchip Technology Win Source Part Number: 902991-VSC7438YIH-02 Series: Serval™-2 Operating Temperature Range: -40°C ~ 125°C Features: Telecom IC Ethernet Switch 672-FCBGA (27x27) Package: 672-BGA, FCBGA Package: Tray Mounting: Surface Mount Family Name: VSC7438 Categories: Integrated Circuits (ICs) Case / Package: 672-FCBGA (27x27) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 902991-VSC7438YIH-02
Series: Serval™-2
Operating Temperature Range: -40°C ~ 125°C
Features: Telecom IC Ethernet Switch 672-FCBGA (27x27)
Package: 672-BGA, FCBGA
Package: Tray
Mounting: Surface Mount
Family Name: VSC7438
Categories: Integrated Circuits (ICs)
Case / Package: 672-FCBGA (27x27)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Telecom - VSC7438YIH-02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Ethernet Switch 672-FCBGA (27x27)

Telecom IC Ethernet Switch 672-FCBGA (27x27)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
VSC7438YIH-02
Integrated Circuits (ICs) - Interface - Telecom VSC7438YIH-02
IC TELECOM INTERFACE

IC TELECOM INTERFACE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-VSC7438YIH-02 902991-VSC7438YIH-02 VSC7438YIH-02 VSC7438YIH-02
Product Name Interface Transceiver IC Interface - Interface - Telecom - VSC7438YIH-02 Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Features RoHS RoHS
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051MG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Line Interface ICs - 7512812 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, driver
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Specialized - AD9888KS-205 - Lingto Electronic Limited
Specs
Technology 2-Wire Serial
Device Type Sensor Interface
Package Type QFP; 128-BFQFP
View Details