Microchip Technology, Inc. Interface - Interface - Telecom - VSC7431YIH-01 VSC7431YIH-01

Description
Manufacturer: Microchip Technology Win Source Part Number: 938839-VSC7431YIH-01 Series: E-StaX-III-28 Features: Telecom IC Ethernet Switch 672-FCBGA (27x27) Package: 672-BBGA, FCBGA Package: Tray Mounting: Surface Mount Part Status: Not For New Designs Family Name: VSC7431 Categories: Integrated Circuits (ICs) Case / Package: 672-FCBGA (27x27) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 938839-VSC7431YIH-01 Series: E-StaX-III-28 Features: Telecom IC Ethernet Switch 672-FCBGA (27x27) Package: 672-BBGA, FCBGA Package: Tray Mounting: Surface Mount Part Status: Not For New Designs Family Name: VSC7431 Categories: Integrated Circuits (ICs) Case / Package: 672-FCBGA (27x27) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - VSC7431YIH-01 - 938839-VSC7431YIH-01 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - VSC7431YIH-01
938839-VSC7431YIH-01
Interface - Interface - Telecom - VSC7431YIH-01 938839-VSC7431YIH-01
Manufacturer: Microchip Technology Win Source Part Number: 938839-VSC7431YIH-01 Series: E-StaX-III-28 Features: Telecom IC Ethernet Switch 672-FCBGA (27x27) Package: 672-BBGA, FCBGA Package: Tray Mounting: Surface Mount Part Status: Not For New Designs Family Name: VSC7431 Categories: Integrated Circuits (ICs) Case / Package: 672-FCBGA (27x27) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 938839-VSC7431YIH-01
Series: E-StaX-III-28
Features: Telecom IC Ethernet Switch 672-FCBGA (27x27)
Package: 672-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: VSC7431
Categories: Integrated Circuits (ICs)
Case / Package: 672-FCBGA (27x27)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface Transceiver IC - 702-VSC7431YIH-01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-VSC7431YIH-01
Interface Transceiver IC 702-VSC7431YIH-01
IC TELECOM INTERFACE 672FCBGA Product overview: VSC7431YIH-01 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7431YIH-01 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 672FCBGA Product overview: VSC7431YIH-01 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7431YIH-01 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Telecom - VSC7431YIH-01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
VSC7431YIH-01
Integrated Circuits (ICs) - Interface - Telecom VSC7431YIH-01
IC TELECOM INTERFACE 672FCBGA

IC TELECOM INTERFACE 672FCBGA

Supplier's Site
Telecom - VSC7431YIH-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Ethernet Switch 672-FCBGA (27x27)

Telecom IC Ethernet Switch 672-FCBGA (27x27)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 938839-VSC7431YIH-01 702-VSC7431YIH-01 VSC7431YIH-01 VSC7431YIH-01
Product Name Interface - Interface - Telecom - VSC7431YIH-01 Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Package Type BGA; 672-FCBGA (27x27) Tray BGA BGA; FCBGA; 672-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - PEB2255H-V13 - 791666-PEB2255H-V13 - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 5.25 V
View Details
4 suppliers
Low-power inverter - 74AUP1G04GW,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
TLV320AIC3106-Q1 Automotive Catalog Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP Amplifier and Enhanced Digit - 6PAIC3106IRGZRQ1 - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
Interface Transceiver IC - 702-SI3018-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers