IC TELECOM INTERFACE 324BGA Product overview: VSC7430XMT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7430XMT can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1319282-VSC7430XMT
Category: Integrated Circuits (ICs)>Interface>Tele
Packaging: Tray
Standard Package: 84
Mounting: Surface Mount
Supplier Device Package: 324-BGA (19x19)
Case / Package: 324-BGA
ECCN: 5A991B1
Fake Threat In the Open Market: 72
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Base Product Number: VSC7430
RoHS Status: ROHS3 Compliant
IC TELECOM INTERFACE 324BGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-VSC7430XMT | 1319282-VSC7430XMT | VSC7430XMT | VSC7430XMT |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Telecom | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | |
| Features | RoHS | RoHS | ||
| Supply Voltage | Other; 0.95V ~ 1.05V | Other |