Win Source Part Number: 1213105-VSC7428XJG-1
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tray
Number of Circuits: 11
Standard Package: 40
Mounting: SMD (SMT)
Function: Ethernet Switch
Interface: Serial
Package / Case: 672-BGA
Supplier Device Package: 672-HSBGA (27x27)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): VSC7428XJG12;
ECCN: 5A991B1
Fake Threat In the Open Market: 52 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: VSC7428
IC TELECOM INTERFACE 11PORT Product overview: VSC7428XJG-12 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7428XJG-12 can be used for catalog matching and distributor lookup.
IC TELECOM INTERFACE 11PORT
Telecom IC Ethernet Switch 672-HSBGA (27x27)
IC TELECOM INTERFACE 11PORT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1213105-VSC7428XJG-12 | 702-VSC7428XJG-12 | VSC7428XJG-12 | VSC7428XJG-12 | VSC7428XJG-12 |
| Product Name | Integrated Circuits (ICs) - Interface - Telecom | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Telecom | Telecom | Telecom |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Features | RoHS | RoHS | |||
| Data Rate | 10000 to 1.00E6 kbps |