Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Telecom VSC7420XJG-04

Description
Win Source Part Number: 1350874-VSC7420XJG-0 4 Category: Integrated Circuits (ICs) - Interface - Telecom Package: Tray Number of Circuits: 1 Standard Package: 40 Function: Ethernet Switch Interface: Serial Voltage - Supply: 1V Mounting Type: Surface Mount Package / Case: 672-BGA Supplier Device Package: 672-HSBGA (27x27) ECCN: 5A991C Fake Threat In the Open Market: 45 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: VSC7420
Request a Quote Datasheet
Description
Win Source Part Number: 1350874-VSC7420XJG-0 4 Category: Integrated Circuits (ICs) - Interface - Telecom Package: Tray Number of Circuits: 1 Standard Package: 40 Function: Ethernet Switch Interface: Serial Voltage - Supply: 1V Mounting Type: Surface Mount Package / Case: 672-BGA Supplier Device Package: 672-HSBGA (27x27) ECCN: 5A991C Fake Threat In the Open Market: 45 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: VSC7420
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1350874-VSC7420XJG-04 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1350874-VSC7420XJG-04
Integrated Circuits (ICs) - Interface - Telecom 1350874-VSC7420XJG-04
Win Source Part Number: 1350874-VSC7420XJG-0 4 Category: Integrated Circuits (ICs) - Interface - Telecom Package: Tray Number of Circuits: 1 Standard Package: 40 Function: Ethernet Switch Interface: Serial Voltage - Supply: 1V Mounting Type: Surface Mount Package / Case: 672-BGA Supplier Device Package: 672-HSBGA (27x27) ECCN: 5A991C Fake Threat In the Open Market: 45 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: VSC7420

Win Source Part Number: 1350874-VSC7420XJG-04
Category: Integrated Circuits (ICs) - Interface - Telecom
Package: Tray
Number of Circuits: 1
Standard Package: 40
Function: Ethernet Switch
Interface: Serial
Voltage - Supply: 1V
Mounting Type: Surface Mount
Package / Case: 672-BGA
Supplier Device Package: 672-HSBGA (27x27)
ECCN: 5A991C
Fake Threat In the Open Market: 45 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: VSC7420

Buy Now Datasheet
Interface Transceiver IC - 702-VSC7420XJG-04 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-VSC7420XJG-04
Interface Transceiver IC 702-VSC7420XJG-04
IC TELECOM INTERFACE 672HSBGA Product overview: VSC7420XJG-04 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7420XJG-04 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 672HSBGA Product overview: VSC7420XJG-04 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7420XJG-04 can be used for catalog matching and distributor lookup.

Supplier's Site
Telecom - VSC7420XJG-04 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Ethernet Switch 672-HSBGA (27x27)

Telecom IC Ethernet Switch 672-HSBGA (27x27)

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - VSC7420XJG-04 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
VSC7420XJG-04
Integrated Circuits (ICs) - Interface - Telecom VSC7420XJG-04
IC TELECOM INTERFACE 672HSBGA

IC TELECOM INTERFACE 672HSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1350874-VSC7420XJG-04 702-VSC7420XJG-04 VSC7420XJG-04 VSC7420XJG-04
Product Name Integrated Circuits (ICs) - Interface - Telecom Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 1V Other; 1V Other; 1V Other
Features RoHS RoHS
Data Rate 10000 to 1.00E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CA-T - 076700-A5366CA-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
 - 26LS33LM/B - Rochester Electronics
Specs
Technology RS422
Package Type CLCC20
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details