Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Telecom VSC7416XKT-01

Description
Win Source Part Number: 1260865-VSC7416XKT-0 1 Category: Integrated Circuits (ICs)>Interface - Telecom Series: Serval™ Lite Package: Tray Number of Circuits: 7 Standard Package: 40 Mounting: SMD (SMT) Power (Watts): 1.5 W Function: Ethernet Switch Interface: SPI Package / Case: 284-TQFP Supplier Device Package: 284-TQFP (24x24) Temperature Range - Operating: -40°C ~ 125°C ECCN: 5A991B Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1260865-VSC7416XKT-0 1 Category: Integrated Circuits (ICs)>Interface - Telecom Series: Serval™ Lite Package: Tray Number of Circuits: 7 Standard Package: 40 Mounting: SMD (SMT) Power (Watts): 1.5 W Function: Ethernet Switch Interface: SPI Package / Case: 284-TQFP Supplier Device Package: 284-TQFP (24x24) Temperature Range - Operating: -40°C ~ 125°C ECCN: 5A991B Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1260865-VSC7416XKT-01 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1260865-VSC7416XKT-01
Integrated Circuits (ICs) - Interface - Telecom 1260865-VSC7416XKT-01
Win Source Part Number: 1260865-VSC7416XKT-0 1 Category: Integrated Circuits (ICs)>Interface - Telecom Series: Serval™ Lite Package: Tray Number of Circuits: 7 Standard Package: 40 Mounting: SMD (SMT) Power (Watts): 1.5 W Function: Ethernet Switch Interface: SPI Package / Case: 284-TQFP Supplier Device Package: 284-TQFP (24x24) Temperature Range - Operating: -40°C ~ 125°C ECCN: 5A991B Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1260865-VSC7416XKT-01
Category: Integrated Circuits (ICs)>Interface - Telecom
Series: Serval™ Lite
Package: Tray
Number of Circuits: 7
Standard Package: 40
Mounting: SMD (SMT)
Power (Watts): 1.5 W
Function: Ethernet Switch
Interface: SPI
Package / Case: 284-TQFP
Supplier Device Package: 284-TQFP (24x24)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: 5A991B
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet
Interface Transceiver IC - 702-VSC7416XKT-01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-VSC7416XKT-01
Interface Transceiver IC 702-VSC7416XKT-01
IC TELECOM INTERFACE 6PORT Product overview: VSC7416XKT-01 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7416XKT-01 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 6PORT Product overview: VSC7416XKT-01 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7416XKT-01 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Telecom - VSC7416XKT-01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
VSC7416XKT-01
Integrated Circuits (ICs) - Interface - Telecom VSC7416XKT-01
IC TELECOM INTERFACE 6PORT

IC TELECOM INTERFACE 6PORT

Supplier's Site
Telecom - VSC7416XKT-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Ethernet Switch 284-TQFP (24x24)

Telecom IC Ethernet Switch 284-TQFP (24x24)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1260865-VSC7416XKT-01 702-VSC7416XKT-01 VSC7416XKT-01 VSC7416XKT-01
Product Name Integrated Circuits (ICs) - Interface - Telecom Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Controllers - ADM7001X-AC-R-1 - 910526-ADM7001X-AC-R-1 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
4 suppliers
Octal buffer/line driver; 3-state - 74AHC244PW-Q100,11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Interface Transceiver IC - 702-SI3201-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
3 suppliers