Microchip Technology, Inc. Interface - Interface - Analog Switches - Special Purpose - VSC7385XYV VSC7385XYV

Description
Manufacturer: Microchip Technology Win Source Part Number: 086257-VSC7385XYV Categories: Integrated Circuits Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours)
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 086257-VSC7385XYV Categories: Integrated Circuits Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - VSC7385XYV - 086257-VSC7385XYV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - VSC7385XYV
086257-VSC7385XYV
Interface - Interface - Analog Switches - Special Purpose - VSC7385XYV 086257-VSC7385XYV
Manufacturer: Microchip Technology Win Source Part Number: 086257-VSC7385XYV Categories: Integrated Circuits Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours)

Manufacturer: Microchip Technology
Win Source Part Number: 086257-VSC7385XYV
Categories: Integrated Circuits
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - VSC7385XYV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
VSC7385XYV
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose VSC7385XYV
IC INTERFACE CONTROLLER

IC INTERFACE CONTROLLER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 086257-VSC7385XYV VSC7385XYV
Product Name Interface - Interface - Analog Switches - Special Purpose - VSC7385XYV Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Modems - ICs and Modules - SI2435-F-FTR - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage Other; 3.3V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
Interface - CODECs - AD1839AASZ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details