Microchip Technology, Inc. Interface - Interface - Analog Switches - Special Purpose - VSC7323VH VSC7323VH

Description
Manufacturer: Microchip Technology Win Source Part Number: 902984-VSC7323VH Features: Switch IC Channel Package: Bulk Mounting: Surface Mount Family Name: VSC7323 Categories: Integrated Circuits (ICs) ECCN: 5A991B Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 902984-VSC7323VH Features: Switch IC Channel Package: Bulk Mounting: Surface Mount Family Name: VSC7323 Categories: Integrated Circuits (ICs) ECCN: 5A991B Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - VSC7323VH - 902984-VSC7323VH - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - VSC7323VH
902984-VSC7323VH
Interface - Interface - Analog Switches - Special Purpose - VSC7323VH 902984-VSC7323VH
Manufacturer: Microchip Technology Win Source Part Number: 902984-VSC7323VH Features: Switch IC Channel Package: Bulk Mounting: Surface Mount Family Name: VSC7323 Categories: Integrated Circuits (ICs) ECCN: 5A991B Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 902984-VSC7323VH
Features: Switch IC Channel
Package: Bulk
Mounting: Surface Mount
Family Name: VSC7323
Categories: Integrated Circuits (ICs)
ECCN: 5A991B
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - VSC7323VH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
VSC7323VH
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose VSC7323VH
IC INTERFACE CONTROLLER

IC INTERFACE CONTROLLER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 902984-VSC7323VH VSC7323VH
Product Name Interface - Interface - Analog Switches - Special Purpose - VSC7323VH Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4052M96 - 135606-CD74HCT4052M96 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC
View Details
3 suppliers
Line Interface ICs - 1900722P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Power Switch ICs - 1787478 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 45 v
Package Type Sot-223
View Details