Microchip Technology, Inc. Interface Transceiver IC VSC7224XJV-02

Description
IC TELECOM INTERFACE 48QFN Product overview: VSC7224XJV-02 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7224XJV-02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 48QFN Product overview: VSC7224XJV-02 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7224XJV-02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-VSC7224XJV-02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-VSC7224XJV-02
Interface Transceiver IC 702-VSC7224XJV-02
IC TELECOM INTERFACE 48QFN Product overview: VSC7224XJV-02 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7224XJV-02 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 48QFN Product overview: VSC7224XJV-02 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7224XJV-02 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - VSC7224XJV-02 - 902981-VSC7224XJV-02 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - VSC7224XJV-02
902981-VSC7224XJV-02
Interface - Interface - Telecom - VSC7224XJV-02 902981-VSC7224XJV-02
Manufacturer: Microchip Technology Win Source Part Number: 902981-VSC7224XJV-02 Features: Telecom IC Channel Extender 48-QFN (5x9) Package: Tray Package: 48-QFN Mounting: Surface Mount Family Name: VSC7224 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (5x9) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 364 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 902981-VSC7224XJV-02
Features: Telecom IC Channel Extender 48-QFN (5x9)
Package: Tray
Package: 48-QFN
Mounting: Surface Mount
Family Name: VSC7224
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (5x9)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 364
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
IC TELECOM INTERFACE 48QFN

IC TELECOM INTERFACE 48QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - VSC7224XJV-02 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
VSC7224XJV-02
Integrated Circuits (ICs) - Interface - Telecom VSC7224XJV-02
IC TELECOM INTERFACE 48QFN

IC TELECOM INTERFACE 48QFN

Supplier's Site
Telecom - VSC7224XJV-02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Channel Extender 48-QFN (5x9)

Telecom IC Channel Extender 48-QFN (5x9)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-VSC7224XJV-02 902981-VSC7224XJV-02 VSC7224XJV-02 VSC7224XJV-02 VSC7224XJV-02
Product Name Interface Transceiver IC Interface - Interface - Telecom - VSC7224XJV-02 Telecom Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 1.2V Other; 1.2V Other Other; 1.2V
Data Rate 1.25E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
Interface - Interface - Telecom - PEB2075N-V13TR - 1087429-PEB2075N-V13TR - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type P-LCC-44
View Details
4 suppliers
Interface module - 289-174/790-108 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4006SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-PowerFQFN
Pins 24 #
View Details