Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022912-VSC7216UC06
Mounting: SMD (SMT)
Number of Pins: 256
Categories: Interface - Specialized
Case / Package: BGA
Alternative Parts (Cross-Reference): VSC7216UC06VSC7216UC
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Non-Compliant
IC Txrx Backplane Quad 256-BGA Product overview: VSC7216UC06 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, BGA, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-VSC7216UC06 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 1022912-VSC7216UC06 | 754-VSC7216UC06 |
| Product Name | Interface - Interface - Specialized - VSC7216UC06 | Quad BGA Interface Transceiver IC |
| Device Type | Sensor Interface; Storage Interface | Transceiver |