Microchip Technology, Inc. Interface Transceiver IC VSC7113XJW

Description
IC TELECOM INTERFACE 32QFN Product overview: VSC7113XJW from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7113XJW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 32QFN Product overview: VSC7113XJW from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7113XJW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-VSC7113XJW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-VSC7113XJW
Interface Transceiver IC 702-VSC7113XJW
IC TELECOM INTERFACE 32QFN Product overview: VSC7113XJW from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7113XJW can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 32QFN Product overview: VSC7113XJW from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7113XJW can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Telecom - 1104234-VSC7113XJW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1104234-VSC7113XJW
Integrated Circuits (ICs) - Interface - Telecom 1104234-VSC7113XJW
Win Source Part Number: 1104234-VSC7113XJW Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Number of Circuits: 2 Standard Package: 490 Mounting: SMD (SMT) Function: Signal Conditioner Voltage - Supply: 2.5V Package / Case: 32-TFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 110°C ECCN: 5A991B1 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: VSC7113

Win Source Part Number: 1104234-VSC7113XJW
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tray
Number of Circuits: 2
Standard Package: 490
Mounting: SMD (SMT)
Function: Signal Conditioner
Voltage - Supply: 2.5V
Package / Case: 32-TFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 110°C
ECCN: 5A991B1
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: VSC7113

Buy Now Datasheet
Telecom - VSC7113XJW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
VSC7113XJW
Telecom VSC7113XJW
Telecom IC Signal Conditioner 32-QFN (5x5)

Telecom IC Signal Conditioner 32-QFN (5x5)

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - VSC7113XJW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
VSC7113XJW
Integrated Circuits (ICs) - Interface - Telecom VSC7113XJW
IC TELECOM INTERFACE 32QFN

IC TELECOM INTERFACE 32QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-VSC7113XJW 1104234-VSC7113XJW VSC7113XJW VSC7113XJW
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface; Signal Conditioner Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 2.5V Other; 2.5V Other; 2.5V Other
Data Rate 1.03E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1923128 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Line Driver
Features RoHS
# of Tx 1 #
View Details
Interface Transceiver IC - 710-32P4782A-CGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Universal Bus Functions - 74ALVC16834ADGG,11-ND - DigiKey
Specs
Supply Voltage Other; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details