Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Telecom VSC7112XJW

Description
Win Source Part Number: 1221967-VSC7112XJW Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Number of Circuits: 2 Standard Package: 490 Mounting: SMD (SMT) Function: Signal Conditioner Voltage - Supply: 2.5V Package / Case: 32-TFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) ECCN: 5A991B1 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: VSC7112
Request a Quote Datasheet
Description
Win Source Part Number: 1221967-VSC7112XJW Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Number of Circuits: 2 Standard Package: 490 Mounting: SMD (SMT) Function: Signal Conditioner Voltage - Supply: 2.5V Package / Case: 32-TFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) ECCN: 5A991B1 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: VSC7112
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1221967-VSC7112XJW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1221967-VSC7112XJW
Integrated Circuits (ICs) - Interface - Telecom 1221967-VSC7112XJW
Win Source Part Number: 1221967-VSC7112XJW Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Number of Circuits: 2 Standard Package: 490 Mounting: SMD (SMT) Function: Signal Conditioner Voltage - Supply: 2.5V Package / Case: 32-TFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) ECCN: 5A991B1 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: VSC7112

Win Source Part Number: 1221967-VSC7112XJW
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tray
Number of Circuits: 2
Standard Package: 490
Mounting: SMD (SMT)
Function: Signal Conditioner
Voltage - Supply: 2.5V
Package / Case: 32-TFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
ECCN: 5A991B1
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: VSC7112

Buy Now Datasheet
Interface Transceiver IC - 702-VSC7112XJW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-VSC7112XJW
Interface Transceiver IC 702-VSC7112XJW
IC TELECOM INTERFACE 32QFN Product overview: VSC7112XJW from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7112XJW can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 32QFN Product overview: VSC7112XJW from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7112XJW can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Telecom - VSC7112XJW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
VSC7112XJW
Integrated Circuits (ICs) - Interface - Telecom VSC7112XJW
IC TELECOM INTERFACE 32QFN

IC TELECOM INTERFACE 32QFN

Supplier's Site
Telecom - VSC7112XJW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
VSC7112XJW
Telecom VSC7112XJW
Telecom IC Signal Conditioner 32-QFN (5x5)

Telecom IC Signal Conditioner 32-QFN (5x5)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1221967-VSC7112XJW 702-VSC7112XJW VSC7112XJW VSC7112XJW
Product Name Integrated Circuits (ICs) - Interface - Telecom Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface; Signal Conditioner Transceiver Sensor Interface
Supply Voltage Other; 2.5V Other; 2.5V Other Other; 2.5V
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4509TR13C00DKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
Interface - Sensor and Detector Interfaces - AD22050RZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface module - 289-542 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details