Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Telecom VSC7110XJW

Description
Win Source Part Number: 1104232-VSC7110XJW Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Number of Circuits: 2 Standard Package: 490 Mounting: SMD (SMT) Function: Signal Conditioner Voltage - Supply: 2.5V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 110°C ECCN: 5A991B1 Fake Threat In the Open Market: 85 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: VSC7110
Request a Quote Datasheet
Description
Win Source Part Number: 1104232-VSC7110XJW Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Number of Circuits: 2 Standard Package: 490 Mounting: SMD (SMT) Function: Signal Conditioner Voltage - Supply: 2.5V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 110°C ECCN: 5A991B1 Fake Threat In the Open Market: 85 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: VSC7110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1104232-VSC7110XJW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1104232-VSC7110XJW
Integrated Circuits (ICs) - Interface - Telecom 1104232-VSC7110XJW
Win Source Part Number: 1104232-VSC7110XJW Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Number of Circuits: 2 Standard Package: 490 Mounting: SMD (SMT) Function: Signal Conditioner Voltage - Supply: 2.5V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 110°C ECCN: 5A991B1 Fake Threat In the Open Market: 85 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: VSC7110

Win Source Part Number: 1104232-VSC7110XJW
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tray
Number of Circuits: 2
Standard Package: 490
Mounting: SMD (SMT)
Function: Signal Conditioner
Voltage - Supply: 2.5V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 110°C
ECCN: 5A991B1
Fake Threat In the Open Market: 85 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: VSC7110

Buy Now Datasheet
Interface Transceiver IC - 702-VSC7110XJW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-VSC7110XJW
Interface Transceiver IC 702-VSC7110XJW
IC TELECOM INTERFACE 32QFN Product overview: VSC7110XJW from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7110XJW can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 32QFN Product overview: VSC7110XJW from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7110XJW can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Telecom - VSC7110XJW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
VSC7110XJW
Integrated Circuits (ICs) - Interface - Telecom VSC7110XJW
IC TELECOM INTERFACE 32QFN

IC TELECOM INTERFACE 32QFN

Supplier's Site
Telecom - VSC7110XJW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
VSC7110XJW
Telecom VSC7110XJW
Telecom IC Signal Conditioner 32-QFN (5x5)

Telecom IC Signal Conditioner 32-QFN (5x5)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1104232-VSC7110XJW 702-VSC7110XJW VSC7110XJW VSC7110XJW
Product Name Integrated Circuits (ICs) - Interface - Telecom Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface; Signal Conditioner Transceiver Sensor Interface
Supply Voltage Other; 2.5V Other; 2.5V Other Other; 2.5V
Operating Temperature -40 to 110 C (-40 to 230 F) -40 C (-40 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Filters - Active - PEB2260NV2.1-SICOFI - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Octal buffer/line driver; 3-state - 74AHCT541D-Q100J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BQM96G4Q1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Telecom - SI3215-C-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers