Microchip Technology, Inc. Interface - Interface - Analog Switches - Special Purpose - VSC3340XJJ-01 VSC3340XJJ-01

Description
Manufacturer: Microchip Technology Win Source Part Number: 902979-VSC3340XJJ-01 Features: Backplane, PCIe, Telecommunications, Video Switch IC 40 Channel 484-FCBGA (23x23) Package: Tray Package: 484-BBGA, FCBGA Mounting: Surface Mount Part Status: Obsolete Family Name: VSC3340 Categories: Integrated Circuits (ICs) Case / Package: 484-FCBGA (23x23) ECCN: 4A994J Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 902979-VSC3340XJJ-01 Features: Backplane, PCIe, Telecommunications, Video Switch IC 40 Channel 484-FCBGA (23x23) Package: Tray Package: 484-BBGA, FCBGA Mounting: Surface Mount Part Status: Obsolete Family Name: VSC3340 Categories: Integrated Circuits (ICs) Case / Package: 484-FCBGA (23x23) ECCN: 4A994J Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - VSC3340XJJ-01 - 902979-VSC3340XJJ-01 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - VSC3340XJJ-01
902979-VSC3340XJJ-01
Interface - Interface - Analog Switches - Special Purpose - VSC3340XJJ-01 902979-VSC3340XJJ-01
Manufacturer: Microchip Technology Win Source Part Number: 902979-VSC3340XJJ-01 Features: Backplane, PCIe, Telecommunications, Video Switch IC 40 Channel 484-FCBGA (23x23) Package: Tray Package: 484-BBGA, FCBGA Mounting: Surface Mount Part Status: Obsolete Family Name: VSC3340 Categories: Integrated Circuits (ICs) Case / Package: 484-FCBGA (23x23) ECCN: 4A994J Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 902979-VSC3340XJJ-01
Features: Backplane, PCIe, Telecommunications, Video Switch IC 40 Channel 484-FCBGA (23x23)
Package: Tray
Package: 484-BBGA, FCBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: VSC3340
Categories: Integrated Circuits (ICs)
Case / Package: 484-FCBGA (23x23)
ECCN: 4A994J
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Analog Switches - Special Purpose - VSC3340XJJ-01 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
VSC3340XJJ-01
Analog Switches - Special Purpose VSC3340XJJ-01
IC CROSSPOINT SW 40X40 484-FCBGA

IC CROSSPOINT SW 40X40 484-FCBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - VSC3340XJJ-01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
VSC3340XJJ-01
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose VSC3340XJJ-01
IC CROSSPOINT SW 40X40 484-FCBGA

IC CROSSPOINT SW 40X40 484-FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 902979-VSC3340XJJ-01 VSC3340XJJ-01 VSC3340XJJ-01
Product Name Interface - Interface - Analog Switches - Special Purpose - VSC3340XJJ-01 Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Package Type BGA; 484-FCBGA (23x23) 484-BBGA, FCBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Controllers - CG8972AFT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Inverter - 74AHC1G04GM,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT886 SOT886
View Details
Interface - Interface - Filters - Active - AMC1210IRHAR - 039188-AMC1210IRHAR - Win Source Electronics
Specs
Supply Voltage Other; 2.4 V ~ 5.5 V
Package Type 40-VQFN (6x6)
View Details
5 suppliers
Interface Transceiver IC - 702-SI3011-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers