Microchip Technology, Inc. Interface - Interface - Analog Switches - Special Purpose - VSC3312YYP-01 VSC3312YYP-01

Description
Manufacturer: Microchip Technology Win Source Part Number: 902978-VSC3312YYP-01 Features: Backplane, Cable Interconnect Switch IC 12 Channel 196-BGA Package: Tray Package: 196-BGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 196-BGA ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 126 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 902978-VSC3312YYP-01 Features: Backplane, Cable Interconnect Switch IC 12 Channel 196-BGA Package: Tray Package: 196-BGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 196-BGA ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 126 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - VSC3312YYP-01 - 902978-VSC3312YYP-01 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - VSC3312YYP-01
902978-VSC3312YYP-01
Interface - Interface - Analog Switches - Special Purpose - VSC3312YYP-01 902978-VSC3312YYP-01
Manufacturer: Microchip Technology Win Source Part Number: 902978-VSC3312YYP-01 Features: Backplane, Cable Interconnect Switch IC 12 Channel 196-BGA Package: Tray Package: 196-BGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 196-BGA ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 126 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 902978-VSC3312YYP-01
Features: Backplane, Cable Interconnect Switch IC 12 Channel 196-BGA
Package: Tray
Package: 196-BGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 196-BGA
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 126
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - VSC3312YYP-01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
VSC3312YYP-01
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose VSC3312YYP-01
IC SWITCH 16X16 6.5GBPS 196FCBGA

IC SWITCH 16X16 6.5GBPS 196FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 902978-VSC3312YYP-01 VSC3312YYP-01
Product Name Interface - Interface - Analog Switches - Special Purpose - VSC3312YYP-01 Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Package Type BGA; 196-BGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Interface - Interface - CODECs - AD1980JSTZ-REEL - 859412-AD1980JSTZ-REEL - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 48-LQFP (7x7)
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details