Microchip Technology, Inc. Interface - Interface - Analog Switches - Special Purpose - VSC3308YKU VSC3308YKU

Description
Manufacturer: Microchip Technology Win Source Part Number: 902976-VSC3308YKU Features: Backplane, Telecommunications, Video Switch IC Channel 69-FCBGA (10x10) Package: Tray Package: 69-LBGA, FCBGA Mounting: Surface Mount Family Name: VSC3308 Categories: Integrated Circuits (ICs) Case / Package: 69-FCBGA (10x10) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 184 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 902976-VSC3308YKU Features: Backplane, Telecommunications, Video Switch IC Channel 69-FCBGA (10x10) Package: Tray Package: 69-LBGA, FCBGA Mounting: Surface Mount Family Name: VSC3308 Categories: Integrated Circuits (ICs) Case / Package: 69-FCBGA (10x10) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 184 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - VSC3308YKU - 902976-VSC3308YKU - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - VSC3308YKU
902976-VSC3308YKU
Interface - Interface - Analog Switches - Special Purpose - VSC3308YKU 902976-VSC3308YKU
Manufacturer: Microchip Technology Win Source Part Number: 902976-VSC3308YKU Features: Backplane, Telecommunications, Video Switch IC Channel 69-FCBGA (10x10) Package: Tray Package: 69-LBGA, FCBGA Mounting: Surface Mount Family Name: VSC3308 Categories: Integrated Circuits (ICs) Case / Package: 69-FCBGA (10x10) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 184 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 902976-VSC3308YKU
Features: Backplane, Telecommunications, Video Switch IC Channel 69-FCBGA (10x10)
Package: Tray
Package: 69-LBGA, FCBGA
Mounting: Surface Mount
Family Name: VSC3308
Categories: Integrated Circuits (ICs)
Case / Package: 69-FCBGA (10x10)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 184
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Analog Switches - Special Purpose - VSC3308YKU - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
VSC3308YKU
Analog Switches - Special Purpose VSC3308YKU
IC CROSSPOINT SWITCH 8X8

IC CROSSPOINT SWITCH 8X8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - VSC3308YKU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
VSC3308YKU
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose VSC3308YKU
IC CROSSPOINT SWITCH 8X8

IC CROSSPOINT SWITCH 8X8

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 902976-VSC3308YKU VSC3308YKU VSC3308YKU
Product Name Interface - Interface - Analog Switches - Special Purpose - VSC3308YKU Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Package Type BGA; 69-FCBGA (10x10) 69-LBGA, FCBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2500569P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-DSO-8
Pins 8 #
View Details
Integrated Circuits (ICs) - Interface - CODECS -  - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
View Details
SN54ACT240 Octal Buffers/Drivers With 3-State Outputs - 5962-8775901M2A - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Modems - ICs and Modules - SI3016-BS - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
3 suppliers