Microchip Technology, Inc. Interface - Interface - Analog Switches - Special Purpose - VSC3304YHV-01 VSC3304YHV-01

Description
Manufacturer: Microchip Technology Win Source Part Number: 902975-VSC3304YHV-01 Features: Backplane, Cable Interconnect Switch IC 4 Channel 36-FCBGA (7x7) Package: Tray Package: 36-LBGA, FCBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 36-FCBGA (7x7) ECCN: 5A991C1 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 416 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 902975-VSC3304YHV-01 Features: Backplane, Cable Interconnect Switch IC 4 Channel 36-FCBGA (7x7) Package: Tray Package: 36-LBGA, FCBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 36-FCBGA (7x7) ECCN: 5A991C1 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 416 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - VSC3304YHV-01 - 902975-VSC3304YHV-01 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - VSC3304YHV-01
902975-VSC3304YHV-01
Interface - Interface - Analog Switches - Special Purpose - VSC3304YHV-01 902975-VSC3304YHV-01
Manufacturer: Microchip Technology Win Source Part Number: 902975-VSC3304YHV-01 Features: Backplane, Cable Interconnect Switch IC 4 Channel 36-FCBGA (7x7) Package: Tray Package: 36-LBGA, FCBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 36-FCBGA (7x7) ECCN: 5A991C1 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 416 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 902975-VSC3304YHV-01
Features: Backplane, Cable Interconnect Switch IC 4 Channel 36-FCBGA (7x7)
Package: Tray
Package: 36-LBGA, FCBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 36-FCBGA (7x7)
ECCN: 5A991C1
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 416
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - VSC3304YHV-01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
VSC3304YHV-01
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose VSC3304YHV-01
IC CROSSPOINT SWITCH 4:4 36FCBGA

IC CROSSPOINT SWITCH 4:4 36FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 902975-VSC3304YHV-01 VSC3304YHV-01
Product Name Interface - Interface - Analog Switches - Special Purpose - VSC3304YHV-01 Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Package Type BGA; 36-FCBGA (7x7) BGA
Unlock Full Specs
to access all available technical data

Similar Products

 - A4942GESTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN20
View Details
Interface Transceiver IC - 702-SI3200-G-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Interface - Specialized - AD9888KSZ-170KL1 - Lingto Electronic Limited
Specs
Technology 2-Wire Serial
Device Type Sensor Interface
Package Type QFP; 128-BFQFP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details