Microchip Technology, Inc. Interface - Interface - Specialized - VSC3108VP-01 VSC3108VP-01

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104228-VSC3108VP-01 Mounting: SMD (SMT) Categories: Interface - Specialized Case / Package: FBGA Alternative Parts (Cross-Reference): VSC3108VP-01VSC3108V P01; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Supply Type: Single
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104228-VSC3108VP-01 Mounting: SMD (SMT) Categories: Interface - Specialized Case / Package: FBGA Alternative Parts (Cross-Reference): VSC3108VP-01VSC3108V P01; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Supply Type: Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - VSC3108VP-01 - 1104228-VSC3108VP-01 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - VSC3108VP-01
1104228-VSC3108VP-01
Interface - Interface - Specialized - VSC3108VP-01 1104228-VSC3108VP-01
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104228-VSC3108VP-01 Mounting: SMD (SMT) Categories: Interface - Specialized Case / Package: FBGA Alternative Parts (Cross-Reference): VSC3108VP-01VSC3108V P01; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Supply Type: Single

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104228-VSC3108VP-01
Mounting: SMD (SMT)
Categories: Interface - Specialized
Case / Package: FBGA
Alternative Parts (Cross-Reference): VSC3108VP-01VSC3108VP01;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 110 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Supply Type: Single

Buy Now
BGA Interface Transceiver IC - 754-VSC3108VP-01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Interface Transceiver IC
754-VSC3108VP-01
BGA Interface Transceiver IC 754-VSC3108VP-01
IC Crosspoint Switch 8X8 69-BGA Product overview: VSC3108VP-01 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-VSC3108VP-01 can be used for catalog matching and distributor lookup.

IC Crosspoint Switch 8X8 69-BGA Product overview: VSC3108VP-01 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-VSC3108VP-01 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1104228-VSC3108VP-01 754-VSC3108VP-01
Product Name Interface - Interface - Specialized - VSC3108VP-01 BGA Interface Transceiver IC
Device Type Sensor Interface; Storage Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

VQFN Interface Transceiver IC - 702-PEB 4264 V V1.2 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V ~ 5V
Package Type Tape & Reel (TR)
View Details
3 suppliers
Universal Bus Functions - 74ALVC16834ADGG,11-ND - DigiKey
Specs
Supply Voltage Other; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261038-SI2404-D-GT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers