Microchip Technology, Inc. Interface - Interface - Analog Switches - Special Purpose - VSC3104YVP-01 VSC3104YVP-01

Description
Manufacturer: Microchip Technology Win Source Part Number: 902974-VSC3104YVP-01 Series: * Features: Switch IC Channel Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 902974-VSC3104YVP-01 Series: * Features: Switch IC Channel Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - VSC3104YVP-01 - 902974-VSC3104YVP-01 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - VSC3104YVP-01
902974-VSC3104YVP-01
Interface - Interface - Analog Switches - Special Purpose - VSC3104YVP-01 902974-VSC3104YVP-01
Manufacturer: Microchip Technology Win Source Part Number: 902974-VSC3104YVP-01 Series: * Features: Switch IC Channel Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 1 (Unlimited)

Manufacturer: Microchip Technology
Win Source Part Number: 902974-VSC3104YVP-01
Series: *
Features: Switch IC Channel
Package: Bulk
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - VSC3104YVP-01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
VSC3104YVP-01
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose VSC3104YVP-01
IC CROSSPOINT SWITCH 4X4 FCCBGA

IC CROSSPOINT SWITCH 4X4 FCCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 902974-VSC3104YVP-01 VSC3104YVP-01
Product Name Interface - Interface - Analog Switches - Special Purpose - VSC3104YVP-01 Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - CDM10VDXTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type PG-SOT23-6
View Details
Quad buffer; 3-state - 74ABT126PW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BPWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Interface Transceiver IC - 702-SI32176-C-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers