Microchip Technology, Inc. -30V P-Channel Enhancement-Mode MOSFET VP3203

Description
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Free from secondary breakdown Low power drive requirement Ease of paralleling Low CISS and fast switching speeds High input impedance and high gain Excellent thermal stability Integral source-to-drain diode
Description
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Free from secondary breakdown Low power drive requirement Ease of paralleling Low CISS and fast switching speeds High input impedance and high gain Excellent thermal stability Integral source-to-drain diode
Datasheet
Datasheet Summary
Powered by GS/AI

The VP3203 is a P-channel enhancement-mode vertical DMOS FET designed for switching and amplifying applications requiring low threshold voltage, high input impedance, and fast switching. It is available in a 3-lead TO-92 or TO-243AA (SOT-89) package, with a maximum drain-to-source voltage of -30V and a continuous drain current of -650mA in TO-92 or -1100mA in SOT-89. The device has a maximum on-state resistance of 0.6Ω at -10V gate-source voltage and -3A drain current, and operates over a junction temperature range of -55°C to +150°C. Thermal resistance is 132°C/W for TO-92 and 133°C/W for SOT-89. The part is RoHS compliant and includes an integral source-to-drain diode.

Datasheet Summary
Powered by GS/AI

The VP3203 is a P-channel enhancement-mode vertical DMOS FET designed for switching and amplifying applications requiring low threshold voltage, high input impedance, and fast switching. It is available in a 3-lead TO-92 or TO-243AA (SOT-89) package, with a maximum drain-to-source voltage of -30V and a continuous drain current of -650mA in TO-92 or -1100mA in SOT-89. The device has a maximum on-state resistance of 0.6Ω at -10V gate-source voltage and -3A drain current, and operates over a junction temperature range of -55°C to +150°C. Thermal resistance is 132°C/W for TO-92 and 133°C/W for SOT-89. The part is RoHS compliant and includes an integral source-to-drain diode.

Suppliers

Company
Product
Description
Supplier Links
-30V P-Channel Enhancement-Mode MOSFET - VP3203 - Microchip Technology, Inc.
Chandler, AZ, United States
-30V P-Channel Enhancement-Mode MOSFET
VP3203
-30V P-Channel Enhancement-Mode MOSFET VP3203
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Free from secondary breakdown Low power drive requirement Ease of paralleling Low CISS and fast switching speeds High input impedance and high gain Excellent thermal stability Integral source-to-drain diode

This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired.

Additional Features

    • Free from secondary breakdown
    • Low power drive requirement
    • Ease of paralleling
    • Low CISS and fast switching speeds
    • High input impedance and high gain
    • Excellent thermal stability
    • Integral source-to-drain diode
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number VP3203
Product Name -30V P-Channel Enhancement-Mode MOSFET
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details
CSD25310Q2 20-V P-Channel NexFET Power MOSFET, CSD25310Q2 - CSD25310Q2 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0239 ohms
View Details
9 suppliers
 - AUIRFP1405-203 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-247; TO-247
Packing Method Tube; Tube
View Details
2 suppliers