The VP0808L-G is a P-channel enhancement-mode vertical DMOS FET in a TO-92 package, designed for switching and amplification in motor controls, converters, and power supply circuits. It has a drain-to-source breakdown voltage of -80 V, a maximum on-state drain current of -1.1 A, and a static drain-to-source on-state resistance of 5.0 Ω at V_GS = -10 V. The device features an integral source-to-drain diode with a forward voltage drop of -1.2 V, low input capacitance of 150 pF, and fast switching speeds with turn-on and turn-off times of 15 ns and 30 ns, respectively. It operates from -55°C to +150°C and is RoHS compliant. The TO-92 package measures up to 0.210 inches in body height and 0.165 inches in width.
MOSFET N-CH Enhancmnt Mode MOSFET
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | VP0808L-G P005 |
| Product Name | MOSFET |