The VP0550N3-G is a P-channel enhancement-mode vertical DMOS FET in a TO-92 package, designed for switching and amplification applications requiring high input impedance, low gate threshold voltage, and thermal stability. It has a drain-to-source breakdown voltage of -500 V, a static drain-to-source on-state resistance of 80 to 125 Ω at -10 V gate voltage, and a continuous drain current of -54 mA. The device features an integral source-to-drain diode with a forward voltage drop of -0.8 to -1.5 V and a reverse recovery time of up to 200 ns. It operates over a temperature range of -55°C to +150°C and is RoHS compliant. The TO-92 package measures up to 0.210 inches in height, 0.205 inches in width, and 0.165 inches in lead span.
MOSFET N-CH Enhancmnt Mode MOSFET
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | VP0550N3-G P003 |
| Product Name | MOSFET |