Microchip Technology, Inc. -60V P-Channel Enhancement-Mode MOSFET VP0106

Description
This enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Free from secondary breakdown Low power drive requirement Ease of paralleling Low CISS and fast switching speeds Excellent thermal stability Integral source-drain diode High input impedance and high gain
Description
This enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Free from secondary breakdown Low power drive requirement Ease of paralleling Low CISS and fast switching speeds Excellent thermal stability Integral source-drain diode High input impedance and high gain
Datasheet
Datasheet Summary
Powered by GS/AI

The VP0106 is a -60V P-channel enhancement-mode vertical DMOS FET in a TO-92 package, designed for switching and amplification applications requiring low threshold voltage, high input impedance, and fast switching speeds. It has a maximum drain-to-source voltage of -60V, a continuous drain current of -250mA, and an on-state resistance of 8.0Ω at -10V gate-source voltage and -500mA drain current. The device features an integral source-drain diode, thermal stability, and a positive temperature coefficient. It operates from -55°C to +150°C, has a thermal resistance of 132°C/W, and is RoHS compliant. The package is a 3-lead TO-92 with dimensions conforming to JEDEC standards.

Datasheet Summary
Powered by GS/AI

The VP0106 is a -60V P-channel enhancement-mode vertical DMOS FET in a TO-92 package, designed for switching and amplification applications requiring low threshold voltage, high input impedance, and fast switching speeds. It has a maximum drain-to-source voltage of -60V, a continuous drain current of -250mA, and an on-state resistance of 8.0Ω at -10V gate-source voltage and -500mA drain current. The device features an integral source-drain diode, thermal stability, and a positive temperature coefficient. It operates from -55°C to +150°C, has a thermal resistance of 132°C/W, and is RoHS compliant. The package is a 3-lead TO-92 with dimensions conforming to JEDEC standards.

Suppliers

Company
Product
Description
Supplier Links
-60V P-Channel Enhancement-Mode MOSFET - VP0106 - Microchip Technology, Inc.
Chandler, AZ, United States
-60V P-Channel Enhancement-Mode MOSFET
VP0106
-60V P-Channel Enhancement-Mode MOSFET VP0106
This enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Free from secondary breakdown Low power drive requirement Ease of paralleling Low CISS and fast switching speeds Excellent thermal stability Integral source-drain diode High input impedance and high gain

This enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired.

Additional Features

    • Free from secondary breakdown
    • Low power drive requirement
    • Ease of paralleling
    • Low CISS and fast switching speeds
    • Excellent thermal stability
    • Integral source-drain diode
    • High input impedance and high gain
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number VP0106
Product Name -60V P-Channel Enhancement-Mode MOSFET
Polarity P-Channel
Unlock Full Specs
to access all available technical data