N-channel enhancement-mode vertical DMOS FET in a TO-92 package with a 400 V drain-to-source breakdown voltage, a gate threshold voltage range of 0.6 to 1.8 V, and a continuous drain current of 160 mA. The device features low power drive requirements, high input impedance, and an integral source-drain diode, with RoHS-compliant 'Green' packaging. It is designed for switching and amplifying applications such as motor controls, converters, and drivers.
MOSFET N-CH Enhancmnt Mode MOSFET
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | VN4012L-G P014 |
| Product Name | MOSFET |