The VN4012L-G is an N-channel enhancement-mode vertical DMOS FET in a TO-92 package, designed for switching and amplifying applications requiring low threshold voltage, high input impedance, and fast switching speeds. It has a drain-to-source breakdown voltage of 400 V, a maximum continuous drain current of 160 mA, and an on-state resistance of up to 12 Ω at 4.5 V gate voltage. The device features an integral source-drain diode, thermal stability, and a gate-source voltage rating of ±20 V. Operating and storage temperatures range from -55°C to +150°C. The packaging is RoHS compliant, indicated by the -G suffix.
MOSFET N-CH Enhancmnt Mode MOSFET
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | VN4012L-G P013 |
| Product Name | MOSFET |