The VN4012L-G is an N-channel enhancement-mode vertical DMOS FET in a TO-92 package, designed for switching and amplifying applications requiring low threshold voltage, high input impedance, and fast switching speeds. It features a drain-to-source breakdown voltage of 400 V, a gate threshold voltage range of 0.6 to 1.8 V, and a continuous drain current of 160 mA. The device has a maximum on-state resistance of 30 Ω at 125°C and an input capacitance of 110 pF. It operates from -55°C to +150°C, is RoHS compliant, and includes an integral source-drain diode. The TO-92 package measures 17.5 to 20.5 mm in length and 12.5 to 16.5 mm in width.
MOSFET N-CH Enhancmnt Mode MOSFET
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | VN4012L-G P005 |
| Product Name | MOSFET |