The VN3515L-G is an N-channel enhancement-mode vertical DMOS FET in a TO-92 package, designed for switching and amplifying applications requiring low threshold voltage and high input impedance. It has a drain-to-source breakdown voltage of 350 V, a static drain-to-source on-state resistance of up to 15 Ω at V_GS = 4.5 V and I_D = 100 mA, and a gate threshold voltage of 0.6 to 1.8 V. The device features an integral source-drain diode, operates from -55°C to +150°C, and is RoHS compliant. Physical dimensions conform to the TO-92 (L) package outline with a height of up to 0.610 inches.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | VN3515L-G |
| Product Name | MOSFET |