The VN3515L-G is an N-channel enhancement-mode vertical DMOS FET in a TO-92 package, designed for switching and amplifying applications requiring low threshold voltage, high input impedance, and fast switching speeds. It features a drain-to-source breakdown voltage of 350 V, a gate threshold voltage range of 0.6 V to 1.8 V, and an on-state drain current of up to 0.3 A at V_GS = 4.5 V and V_DS = 10 V. The device has a maximum R_DS(ON) of 35 Ω at 125°C and a maximum gate-to-source voltage of ±20 V. It is RoHS compliant, with an operating and storage temperature range of -55°C to +150°C and an absolute maximum junction temperature of 150°C. The package dimensions conform to the TO-92 (L) outline, with a height of up to 0.610 inches and lead spacing of 0.095 to 0.105 inches.
MOSFET N-CH Enhancmnt Mode MOSFET
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | VN3515L-G P005 |
| Product Name | MOSFET |