Microchip Technology, Inc. 600V N-Channel Enhancement-Mode MOSFET VN2460

Description
This enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and with the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Free from secondary breakdown Low power drive requirement Ease of paralleling Low CISS and fast switching speeds Excellent thermal stability Integral source-drain diode High input impedance and high gain
Description
This enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and with the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Free from secondary breakdown Low power drive requirement Ease of paralleling Low CISS and fast switching speeds Excellent thermal stability Integral source-drain diode High input impedance and high gain

Suppliers

Company
Product
Description
Supplier Links
600V N-Channel Enhancement-Mode MOSFET - VN2460 - Microchip Technology, Inc.
Chandler, AZ, United States
600V N-Channel Enhancement-Mode MOSFET
VN2460
600V N-Channel Enhancement-Mode MOSFET VN2460
This enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and with the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Free from secondary breakdown Low power drive requirement Ease of paralleling Low CISS and fast switching speeds Excellent thermal stability Integral source-drain diode High input impedance and high gain

This enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and with the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired.

Additional Features

    • Free from secondary breakdown
    • Low power drive requirement
    • Ease of paralleling
    • Low CISS and fast switching speeds
    • Excellent thermal stability
    • Integral source-drain diode
    • High input impedance and high gain
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number VN2460
Product Name 600V N-Channel Enhancement-Mode MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data