The VN2450N3-G is an N-channel enhancement-mode vertical DMOS FET in a TO-92 package, designed for switching and amplifying applications requiring high breakdown voltage and low input capacitance. It has a drain-to-source breakdown voltage of 500 V, a maximum on-state resistance of 13 Ω at 10 V gate-source voltage, and an on-state drain current of 500 mA. The device is RoHS compliant and operates from -55°C to +150°C. Thermal characteristics specify continuous drain current of 200 mA and power dissipation of 1 W, with a junction-to-ambient thermal resistance of 125 °C/W for the TO-92 package. The part meets RoHS standards and is free from secondary breakdown.
MOSFET N-CH Enhancmnt Mode MOSFET
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | VN2450N3-G P014 |
| Product Name | MOSFET |