The VN2450 is an N-channel enhancement-mode vertical DMOS FET designed for switching and amplifying applications requiring high breakdown voltage, high input impedance, and fast switching speeds. It is available in a TO-92 (N3) package, measuring up to 5.61 mm in height and 4.45 mm in width. The device has a drain-to-source breakdown voltage of 500 V, a maximum continuous drain current of 200 mA in the TO-92 package, and a static drain-to-source on-resistance of 13 Ω at 10 V gate bias. It features a gate threshold voltage range of 1.5 V to 4.0 V, a positive temperature coefficient, and thermal operation from -55°C to +150°C. The part is RoHS compliant and meets the TO-92 JEDEC registration standard.
MOSFET N-CH Enhancmnt Mode MOSFET
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | VN2450N3-G P003 |
| Product Name | MOSFET |