The VN2406L-G is an N-channel enhancement-mode vertical DMOS FET in a TO-92 package, designed for switching and amplifying applications requiring high input impedance, low gate threshold voltage, and fast switching. It has a drain-to-source breakdown voltage of 240 V, an on-state resistance of 6.0 Ω at VGS = 10 V and ID = 500 mA, and a continuous drain current of 1.0 A. Operating temperature ranges from -55°C to +150°C. The device features an integral source-drain diode, low input capacitance, and a positive temperature coefficient for thermal stability. It is RoHS compliant, as indicated by the -G suffix in the part number.
MOSFET N-CH Enhancmnt Mode MOSFET
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | VN2406L-G P002 |
| Product Name | MOSFET |