N-channel enhancement-mode vertical DMOS FET with a 240V drain-to-source breakdown voltage, 1.25Ω maximum on-state resistance, and 5.0A continuous drain current. Housed in a 20-pin ceramic DIP package, it features a low input capacitance, fast switching speeds, an integral source-drain diode, and thermal stability over the -55°C to +150°C operating range. The device is suited for switching and amplifying applications including motor controls, power supplies, and driver circuits.
MOSFET N-CH Enhancmnt Mode MOSFET
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | VN2224N3-G P013 |
| Product Name | MOSFET |