The VN2224N3 is an N-channel enhancement-mode vertical DMOS FET in a 20-pin ceramic DIP package, rated for a maximum drain-to-source voltage of 240V and continuous drain current of 540mA at 25°C. It features an on-state resistance of 1.25Ω at VGS = 5V, a gate threshold voltage range of 1.0V to 3.0V, and an integral source-drain diode. The device operates from -55°C to +150°C and exhibits low input capacitance, fast switching speeds, and thermal stability. It is designed for switching and amplifying applications including motor controls, power supplies, and drivers.
MOSFET N-CH Enhancmnt Mode MOSFET
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | VN2224N3-G P005 |
| Product Name | MOSFET |