VN2224N3-G P003 is an N-channel enhancement-mode vertical DMOS FET with a 240V drain-to-source breakdown voltage, 1.25Ω on-state resistance, and 5A continuous drain current. It is packaged in a 20-pin ceramic DIP and operates from -55°C to +150°C. The device features low input capacitance, fast switching speeds, an integral source-drain diode, and a positive temperature coefficient for thermal stability. It meets no stated industry standards beyond its thermal and electrical specifications.
MOSFET N-CH Enhancmnt Mode MOSFET
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | VN2224N3-G P003 |
| Product Name | MOSFET |