N-channel enhancement-mode vertical DMOS FET in a TO-92 package, rated for 80 V drain-to-source voltage and 1.5 A continuous drain current, with a maximum on-state resistance of 4.0 Ω at 10 V gate voltage. Features a gate threshold voltage range of 0.8 to 2.0 V, input capacitance of up to 50 pF, and thermal stability with an operating temperature range of -55°C to +150°C. Includes an integral source-drain diode and is RoHS compliant. Meets JEDEC TO-92 package dimensions and is designed for switching and amplification applications such as motor controls, converters, and drivers.
MOSFET N-CH Enhancmnt Mode MOSFET
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | VN0808L-G P014 |
| Product Name | MOSFET |