Microchip Technology, Inc. MOSFET VN0606L-G P002

Description
MOSFET N-CH Enhancmnt Mode MOSFET
Description
MOSFET N-CH Enhancmnt Mode MOSFET
Datasheet
Datasheet Summary
Powered by GS/AI

The VN0606L-G is an N-channel enhancement-mode vertical DMOS FET in a TO-92 package, designed for switching and amplifying applications requiring low threshold voltage, high input impedance, and fast switching speeds. It has a drain-to-source breakdown voltage of 60 V, a continuous drain current of 1.5 A, and a static on-state resistance of up to 3.0 Ω at 10 V gate-source voltage. The device features an integral source-drain diode, high input capacitance of up to 50 pF, and operates from -55°C to +150°C. It is RoHS compliant and includes an integrated diode. The part is housed in a TO-92 (L) package with dimensions specified as 5.18 mm × 3.94 mm × 3.94 mm. Thermal resistance is 125°C/W junction-to-ambient. The device meets no specified industry standards beyond its electrical and thermal ratings.

Datasheet Summary
Powered by GS/AI

The VN0606L-G is an N-channel enhancement-mode vertical DMOS FET in a TO-92 package, designed for switching and amplifying applications requiring low threshold voltage, high input impedance, and fast switching speeds. It has a drain-to-source breakdown voltage of 60 V, a continuous drain current of 1.5 A, and a static on-state resistance of up to 3.0 Ω at 10 V gate-source voltage. The device features an integral source-drain diode, high input capacitance of up to 50 pF, and operates from -55°C to +150°C. It is RoHS compliant and includes an integrated diode. The part is housed in a TO-92 (L) package with dimensions specified as 5.18 mm × 3.94 mm × 3.94 mm. Thermal resistance is 125°C/W junction-to-ambient. The device meets no specified industry standards beyond its electrical and thermal ratings.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET N-CH Enhancmnt Mode MOSFET

MOSFET N-CH Enhancmnt Mode MOSFET

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number VN0606L-G P002
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD212904PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers
 - LM5101AMR/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type HSOIC8
Packing Method Tube; Tube
View Details
N-channel TrenchMOS standard level FET - BUK7Y102-100B,115 - Nexperia B.V.
Specs
Package Type SOT669 SOT669
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
60V 300mA MOSFET Transistor - 2088-2N7002DW H6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Transconductance 2.00E-4 kS
View Details
3 suppliers