The VN0300L-G is an N-channel enhancement-mode vertical DMOS FET in a TO-92 package, designed for switching and amplifying applications requiring low threshold voltage, high input impedance, and fast switching speeds. It has a drain-to-source breakdown voltage of 30 V, a maximum continuous drain current of 640 mA, and a static drain-to-source on-state resistance of up to 1.2 Ω at 10 V gate drive. The device features an integral source-drain diode, low input capacitance of 190 pF, and fast turn-on and turn-off times of 30 ns. It operates from -55°C to 150°C and is RoHS compliant. The TO-92 package measures up to 6.10 mm in length and 5.08 mm in width.
MOSFET N-CH Enhancmnt Mode MOSFET
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | VN0300L-G P014 |
| Product Name | MOSFET |