The VN0106N3-G is an N-channel enhancement-mode vertical DMOS FET in a TO-92 package, rated for a drain-to-source voltage of 60 V and a continuous drain current of 350 mA. It features a low threshold voltage range of 0.8 to 2.4 V, a static on-state resistance of 2.5 to 5.0 Ω at 10 V gate drive, and fast switching speeds with turn-on and turn-off delays under 9 ns. The device includes an integral source-drain diode with a forward voltage drop of 1.2 to 1.8 V and a reverse recovery time of 400 ns. Thermal stability is assured with a maximum junction temperature of 150°C and a power dissipation of 1.0 W at 25°C ambient. The part is RoHS compliant and designed for motor controls, power supply circuits, and driver applications.
MOSFET N-CH Enhancmnt Mode MOSFET
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | VN0106N3-G P014 |
| Product Name | MOSFET |