Microchip Technology, Inc. Crystals VMK4-1EE-12-32K7680000TR

Description
32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 150-VMK4-1EE-12-32K7680000TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
2X1.2MM TUNING FORK CRYSTAL, +/

2X1.2MM TUNING FORK CRYSTAL, +/

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 150-VMK4-1EE-12-32K7680000TR-ND VMK4-1EE-12-32K7680000TR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-120-18-4VX - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
4 Pin Crystal C3E - C3E-32.000-10-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 32 MHz
Load Capacitance 10 pF
View Details
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers