Microchip Technology, Inc. Crystals, Oscillators, Resonators - Crystals VMK3-9001-32K7680000TR

Description
Win Source Part Number: 1350544-VMK3-9001-32 K7680000TR Category: Crystals, Oscillators, Resonators - Crystals Series: VMK3 Type: kHz Crystal (Tuning Fork) Package: Tape & Reel Size / Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 3,000 Frequency: 32.768 kHz Frequency Tolerance: ±20ppm Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 2-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0010 Mfr: Microchip Technology Base Product Number: VMK3
Request a Quote Datasheet
Description
Win Source Part Number: 1350544-VMK3-9001-32 K7680000TR Category: Crystals, Oscillators, Resonators - Crystals Series: VMK3 Type: kHz Crystal (Tuning Fork) Package: Tape & Reel Size / Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 3,000 Frequency: 32.768 kHz Frequency Tolerance: ±20ppm Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 2-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0010 Mfr: Microchip Technology Base Product Number: VMK3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1350544-VMK3-9001-32K7680000TR - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1350544-VMK3-9001-32K7680000TR
Crystals, Oscillators, Resonators - Crystals 1350544-VMK3-9001-32K7680000TR
Win Source Part Number: 1350544-VMK3-9001-32 K7680000TR Category: Crystals, Oscillators, Resonators - Crystals Series: VMK3 Type: kHz Crystal (Tuning Fork) Package: Tape & Reel Size / Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 3,000 Frequency: 32.768 kHz Frequency Tolerance: ±20ppm Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 2-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0010 Mfr: Microchip Technology Base Product Number: VMK3

Win Source Part Number: 1350544-VMK3-9001-32K7680000TR
Category: Crystals, Oscillators, Resonators - Crystals
Series: VMK3
Type: kHz Crystal (Tuning Fork)
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 3,000
Frequency: 32.768 kHz
Frequency Tolerance: ±20ppm
Operating Mode: Fundamental
Mounting Type: Surface Mount
Package / Case: 2-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0010
Mfr: Microchip Technology
Base Product Number: VMK3

Buy Now Datasheet
Crystals - 150-VMK3-9001-32K7680000TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 2-SMD, No Lead

32.768kHz ±20ppm Crystal 2-SMD, No Lead

Buy Now Datasheet
Crystals - 150-VMK3-9001-32K7680000TRDKR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 2-SMD, No Lead

32.768kHz ±20ppm Crystal 2-SMD, No Lead

Buy Now Datasheet
Crystals - 150-VMK3-9001-32K7680000TRCT-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 2-SMD, No Lead

32.768kHz ±20ppm Crystal 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL

CRYSTAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Crystals Crystals
Product Number 1350544-VMK3-9001-32K7680000TR 150-VMK3-9001-32K7680000TR-ND VMK3-9001-32K7680000TR
Product Name Crystals, Oscillators, Resonators - Crystals Crystals Crystals
Oscillator Type kHz Crystal (Tuning Fork)
Unlock Full Specs
to access all available technical data