Microchip Technology, Inc. Usb Controller, Type-C, 1Ghz, Qfn-16; Usb Ic Type Microchip UTC2000/MG

Description
USB CONTROLLER, TYPE-C, 1GHZ, QFN-16; USB IC Type:USB Type-C Controller; USB Standard:USB 3.1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:16Pins; Data Rate:-; No. of Ports:1 Port RoHS Compliant: Yes
Datasheet
Description
USB CONTROLLER, TYPE-C, 1GHZ, QFN-16; USB IC Type:USB Type-C Controller; USB Standard:USB 3.1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:16Pins; Data Rate:-; No. of Ports:1 Port RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Controller, Type-C, 1Ghz, Qfn-16; Usb Ic Type Microchip - 55Y4220 - Newark, An Avnet Company
Chicago, IL, United States
Usb Controller, Type-C, 1Ghz, Qfn-16; Usb Ic Type Microchip
55Y4220
Usb Controller, Type-C, 1Ghz, Qfn-16; Usb Ic Type Microchip 55Y4220
USB CONTROLLER, TYPE-C, 1GHZ, QFN-16; USB IC Type:USB Type-C Controller; USB Standard:USB 3.1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:16Pins; Data Rate:-; No. of Ports:1 Port RoHS Compliant: Yes

USB CONTROLLER, TYPE-C, 1GHZ, QFN-16; USB IC Type:USB Type-C Controller; USB Standard:USB 3.1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:16Pins; Data Rate:-; No. of Ports:1 Port RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Interface IC
UTC2000/MG
USB Interface IC UTC2000/MG
USB Interface IC USB Type-C Port Controller

USB Interface IC USB Type-C Port Controller

Buy Now

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 55Y4220 UTC2000/MG
Product Name Usb Controller, Type-C, 1Ghz, Qfn-16; Usb Ic Type Microchip USB Interface IC
Technology USB
Features RoHS RoHS
Supply Voltage Other; 4.5V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1914991P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74AHCT1G66GW,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 5-TSSOP, SC-70-5, SOT-353
View Details
Interface - Specialized - 32P4101A-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
SN54ALS653 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-89687013A - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details