The USB97C202-MN-04 is a USB 2.0 ATA/ATAPI controller for interfacing ATA or ATAPI storage devices to a USB bus, supporting UDMA Mode 4 and capacities up to 2048GB. It features an 8051 microprocessor, 12MHz crystal driver, internal PLL for 480MHz USB, 30MHz MCU, and 60MHz ATA clocking, with 7 GPIOs and a Serial EEPROM interface for VID/PID customization. The device operates at 2.5V core and 3.3V I/O with 5V input tolerance, and includes a bi-directional 512-byte bulk endpoint buffer. It is packaged in a 100-pin STQFP with a 12×12×1.4mm body and 2mm footprint. The part supports firmware upgrades via USB when using external Flash memory and is compatible with USB Mass Storage bootable BIOS.
USB 2.0 ATA/ATAPI CONTROLLER Product overview: USB97C202-MN-04 from SMSC is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-USB97C202-MN-04 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-USB97C202-MN-04 |
| Product Name | Memory IC and Storage Component |
| Package Type | Bulk |