Microchip Technology, Inc. Interface - USB Interface - USB82514AFR USB82514AFR

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103475-USB82514AFR Number of Ports: 4 Interface: SMBus, USB Height: 900 µm Categories: USB Interface Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -40 °C Ambient Temperature Range High: 85 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V USB Standard: USB 2.0 Max Junction Temperature (Tj): 125 °C
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103475-USB82514AFR Number of Ports: 4 Interface: SMBus, USB Height: 900 µm Categories: USB Interface Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -40 °C Ambient Temperature Range High: 85 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V USB Standard: USB 2.0 Max Junction Temperature (Tj): 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - USB Interface - USB82514AFR - 1103475-USB82514AFR - Win Source Electronics
Laguna Hills, CA, United States
Interface - USB Interface - USB82514AFR
1103475-USB82514AFR
Interface - USB Interface - USB82514AFR 1103475-USB82514AFR
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103475-USB82514AFR Number of Ports: 4 Interface: SMBus, USB Height: 900 µm Categories: USB Interface Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -40 °C Ambient Temperature Range High: 85 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V USB Standard: USB 2.0 Max Junction Temperature (Tj): 125 °C

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103475-USB82514AFR
Number of Ports: 4
Interface: SMBus, USB
Height: 900 µm
Categories: USB Interface
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Min Operating Temperature: -40 °C
Ambient Temperature Range High: 85 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
USB Standard: USB 2.0
Max Junction Temperature (Tj): 125 °C

Buy Now
Singapore, Singapore
Interface Transceiver IC
754-USB82514AFR
Interface Transceiver IC 754-USB82514AFR
Product overview: USB82514AFR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-USB82514AFR can be used for catalog matching and distributor lookup.

Product overview: USB82514AFR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-USB82514AFR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1103475-USB82514AFR 754-USB82514AFR
Product Name Interface - USB Interface - USB82514AFR Interface Transceiver IC
Device Type Sensor Interface; Storage Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BM96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Line Interface ICs - 1913473P - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Sensor and Detector Interfaces - AD9991KCP - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details