Microchip Technology, Inc. Usb Ic Type Microchip USB5537B-6080AKZE.

Description
USB IC Type:USB Hub Controller; USB Standard:USB 3.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:72Pins; Data Rate:5Gbps; No. of Ports:7 Port; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
USB IC Type:USB Hub Controller; USB Standard:USB 3.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:72Pins; Data Rate:5Gbps; No. of Ports:7 Port; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Ic Type Microchip - 28AC5500 - Newark, An Avnet Company
Chicago, IL, United States
Usb Ic Type Microchip
28AC5500
Usb Ic Type Microchip 28AC5500
USB IC Type:USB Hub Controller; USB Standard:USB 3.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:72Pins; Data Rate:5Gbps; No. of Ports:7 Port; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

USB IC Type:USB Hub Controller; USB Standard:USB 3.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:72Pins; Data Rate:5Gbps; No. of Ports:7 Port; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 28AC5500
Product Name Usb Ic Type Microchip
Technology USB
Features RoHS
Supply Voltage Other; 3V
Data Rate 5.00E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2591497P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Interface module - 289-427 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Hex inverting Schmitt trigger - 74AHC14PW,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT402-1 SOT402-1
View Details
 - 100371SC - Rochester Electronics
Rochester Electronics
Specs
Package Type SOIC; SOIC
View Details