Microchip Technology, Inc. USB4914

Description
The Microchip USB4914 is a USB2.0 Hi-Speed Hub with unique Smart Hub features targeted to automotive consumer ports and head unit applications. The USB4914 is compliant with the USB 2.0 Specification and has passed AEC-Q100 testing. This highly integrated chip optimizes board area and reduces overall system costs, with the incorporation of leadership functionality, including; Multi-Host Endpoint Reflector, battery charging support for industry profiles, embedded 32 bit micro-controller for the implementation of USB IO bridging and USB Power Delivery. The multiple downstream USB ports support USB2.0 Low Speed/Full Speed/Hi-Speed with a single USB2.0 Hi-Speed upstream port for host connection. The Multi-Host Endpoint Reflector employs patented technology such that USB data is 'mirrored" between two USB hosts (Multi-Host) in order to execute USB transactions. This capability is fundamental in delivering architectures for smart phones that require host / device swapping in order to set-up an automotive session, including graphic user interface, from the mobile device to the head unit display. Standard USB drivers, which are native to the operating system, including the CDC/NCM class driver, are utilized to execute device operation. No custom drivers are required. The Multi-Host Endpoint Reflector is considered a USB controller that is integrated in conjunction with a USB 2.0 Hi-Speed hub and USB2.0 dual role function physical interfaces. Contact your Microchip local sales support for information on support documents, demonstration application boards, configuration software, datasheet and application notes. Additional Features Highlights: USB2.0 Hi-Speed Hub 1 Upstream port for USB Host connection 2 downstream ports with dual role (host/device) physical interfaces 1 Non-removable port for cascading hubs or attaching card reader device Patented Multi-Host Endpoint Reflector Device features to enable smart phone automotive sessions with head unit display USB Battery Charging, revision 1.2, support on downstream ports (DCP, CDP, SDP) Battery charging support for China and Apple profiles USB to I2C/I2S, SPI, UART, and GPIO Apple authentication support I2S for audio support; Asynchronous In, Adaptive Out, 48KHz, two channel (16 bits/channel) Flexible I2S capabilities via firmware update Architected for USB Power Delivery(PD) 3.0 support 32 bit, embedded microcontroller in the hub executes PD stack and system policy manager Interfaces to Microchip UPD350, Power Delivery Interface device Power delivery stack runs from external SPI Flash SPI Flash provides flexibility for specification revisions and evolving system needs MultiTRAK Dedicated transaction translator per port PortMap Configurable port mapping and disable sequencing PortSwap Configurable differential intra-pair signal swapping PHYBoost Programmable USB receiver sensitivity USB Link Power Management (LPM) support Vendor Specific Messaging (VSM) support Enhanced OEM configuration options available through external straps, OTP configuration or SMBus Slave Port 3.3V supply voltage 48-pin (7x7mm) SQFN 48-pin (7x7mm) Wettable Flanks VQFN Target Applications: Media Hubs Infotainment Head Units Break-Out- Boxes After-market automotive products GPS systems Infotainment systems Advanced instrumentations and controls LCD Monitors Multi-function USB Peripherals Embedded Automotive Systems Host to Host applications via Ethernet / NCM communication
Description
The Microchip USB4914 is a USB2.0 Hi-Speed Hub with unique Smart Hub features targeted to automotive consumer ports and head unit applications. The USB4914 is compliant with the USB 2.0 Specification and has passed AEC-Q100 testing. This highly integrated chip optimizes board area and reduces overall system costs, with the incorporation of leadership functionality, including; Multi-Host Endpoint Reflector, battery charging support for industry profiles, embedded 32 bit micro-controller for the implementation of USB IO bridging and USB Power Delivery. The multiple downstream USB ports support USB2.0 Low Speed/Full Speed/Hi-Speed with a single USB2.0 Hi-Speed upstream port for host connection. The Multi-Host Endpoint Reflector employs patented technology such that USB data is 'mirrored" between two USB hosts (Multi-Host) in order to execute USB transactions. This capability is fundamental in delivering architectures for smart phones that require host / device swapping in order to set-up an automotive session, including graphic user interface, from the mobile device to the head unit display. Standard USB drivers, which are native to the operating system, including the CDC/NCM class driver, are utilized to execute device operation. No custom drivers are required. The Multi-Host Endpoint Reflector is considered a USB controller that is integrated in conjunction with a USB 2.0 Hi-Speed hub and USB2.0 dual role function physical interfaces. Contact your Microchip local sales support for information on support documents, demonstration application boards, configuration software, datasheet and application notes. Additional Features Highlights: USB2.0 Hi-Speed Hub 1 Upstream port for USB Host connection 2 downstream ports with dual role (host/device) physical interfaces 1 Non-removable port for cascading hubs or attaching card reader device Patented Multi-Host Endpoint Reflector Device features to enable smart phone automotive sessions with head unit display USB Battery Charging, revision 1.2, support on downstream ports (DCP, CDP, SDP) Battery charging support for China and Apple profiles USB to I2C/I2S, SPI, UART, and GPIO Apple authentication support I2S for audio support; Asynchronous In, Adaptive Out, 48KHz, two channel (16 bits/channel) Flexible I2S capabilities via firmware update Architected for USB Power Delivery(PD) 3.0 support 32 bit, embedded microcontroller in the hub executes PD stack and system policy manager Interfaces to Microchip UPD350, Power Delivery Interface device Power delivery stack runs from external SPI Flash SPI Flash provides flexibility for specification revisions and evolving system needs MultiTRAK Dedicated transaction translator per port PortMap Configurable port mapping and disable sequencing PortSwap Configurable differential intra-pair signal swapping PHYBoost Programmable USB receiver sensitivity USB Link Power Management (LPM) support Vendor Specific Messaging (VSM) support Enhanced OEM configuration options available through external straps, OTP configuration or SMBus Slave Port 3.3V supply voltage 48-pin (7x7mm) SQFN 48-pin (7x7mm) Wettable Flanks VQFN Target Applications: Media Hubs Infotainment Head Units Break-Out- Boxes After-market automotive products GPS systems Infotainment systems Advanced instrumentations and controls LCD Monitors Multi-function USB Peripherals Embedded Automotive Systems Host to Host applications via Ethernet / NCM communication

Suppliers

Company
Product
Description
Supplier Links
 - USB4914 - Microchip Technology, Inc.
Chandler, AZ, United States
The Microchip USB4914 is a USB2.0 Hi-Speed Hub with unique Smart Hub features targeted to automotive consumer ports and head unit applications. The USB4914 is compliant with the USB 2.0 Specification and has passed AEC-Q100 testing. This highly integrated chip optimizes board area and reduces overall system costs, with the incorporation of leadership functionality, including; Multi-Host Endpoint Reflector, battery charging support for industry profiles, embedded 32 bit micro-controller for the implementation of USB IO bridging and USB Power Delivery. The multiple downstream USB ports support USB2.0 Low Speed/Full Speed/Hi-Speed with a single USB2.0 Hi-Speed upstream port for host connection. The Multi-Host Endpoint Reflector employs patented technology such that USB data is 'mirrored" between two USB hosts (Multi-Host) in order to execute USB transactions. This capability is fundamental in delivering architectures for smart phones that require host / device swapping in order to set-up an automotive session, including graphic user interface, from the mobile device to the head unit display. Standard USB drivers, which are native to the operating system, including the CDC/NCM class driver, are utilized to execute device operation. No custom drivers are required. The Multi-Host Endpoint Reflector is considered a USB controller that is integrated in conjunction with a USB 2.0 Hi-Speed hub and USB2.0 dual role function physical interfaces. Contact your Microchip local sales support for information on support documents, demonstration application boards, configuration software, datasheet and application notes. Additional Features Highlights: USB2.0 Hi-Speed Hub 1 Upstream port for USB Host connection 2 downstream ports with dual role (host/device) physical interfaces 1 Non-removable port for cascading hubs or attaching card reader device Patented Multi-Host Endpoint Reflector Device features to enable smart phone automotive sessions with head unit display USB Battery Charging, revision 1.2, support on downstream ports (DCP, CDP, SDP) Battery charging support for China and Apple profiles USB to I2C/I2S, SPI, UART, and GPIO Apple authentication support I2S for audio support; Asynchronous In, Adaptive Out, 48KHz, two channel (16 bits/channel) Flexible I2S capabilities via firmware update Architected for USB Power Delivery(PD) 3.0 support 32 bit, embedded microcontroller in the hub executes PD stack and system policy manager Interfaces to Microchip UPD350, Power Delivery Interface device Power delivery stack runs from external SPI Flash SPI Flash provides flexibility for specification revisions and evolving system needs MultiTRAK Dedicated transaction translator per port PortMap Configurable port mapping and disable sequencing PortSwap Configurable differential intra-pair signal swapping PHYBoost Programmable USB receiver sensitivity USB Link Power Management (LPM) support Vendor Specific Messaging (VSM) support Enhanced OEM configuration options available through external straps, OTP configuration or SMBus Slave Port 3.3V supply voltage 48-pin (7x7mm) SQFN 48-pin (7x7mm) Wettable Flanks VQFN Target Applications: Media Hubs Infotainment Head Units Break-Out- Boxes After-market automotive products GPS systems Infotainment systems Advanced instrumentations and controls LCD Monitors Multi-function USB Peripherals Embedded Automotive Systems Host to Host applications via Ethernet / NCM communication

The Microchip USB4914 is a USB2.0 Hi-Speed Hub with unique Smart Hub features targeted to automotive consumer ports and head unit applications. The USB4914 is compliant with the USB 2.0 Specification and has passed AEC-Q100 testing. This highly integrated chip optimizes board area and reduces overall system costs, with the incorporation of leadership functionality, including; Multi-Host Endpoint Reflector, battery charging support for industry profiles, embedded 32 bit micro-controller for the implementation of USB IO bridging and USB Power Delivery. The multiple downstream USB ports support USB2.0 Low Speed/Full Speed/Hi-Speed with a single USB2.0 Hi-Speed upstream port for host connection.

The Multi-Host Endpoint Reflector employs patented technology such that USB data is 'mirrored" between two USB hosts (Multi-Host) in order to execute USB transactions. This capability is fundamental in delivering architectures for smart phones that require host / device swapping in order to set-up an automotive session, including graphic user interface, from the mobile device to the head unit display.

Standard USB drivers, which are native to the operating system, including the CDC/NCM class driver, are utilized to execute device operation. No custom drivers are required. The Multi-Host Endpoint Reflector is considered a USB controller that is integrated in conjunction with a USB 2.0 Hi-Speed hub and USB2.0 dual role function physical interfaces.

Contact your Microchip local sales support for information on support documents, demonstration application boards, configuration software, datasheet and application notes.

Additional Features

    Highlights:
    • USB2.0 Hi-Speed Hub
      • 1 Upstream port for USB Host connection
      • 2 downstream ports with dual role (host/device) physical interfaces
      • 1 Non-removable port for cascading hubs or attaching card reader device
    • Patented Multi-Host Endpoint Reflector
    • Device features to enable smart phone automotive sessions with head unit display
    • USB Battery Charging, revision 1.2, support on downstream ports (DCP, CDP, SDP)
    • Battery charging support for China and Apple profiles
    • USB to I2C/I2S, SPI, UART, and GPIO
      • Apple authentication support
      • I2S for audio support; Asynchronous In, Adaptive Out, 48KHz, two channel (16 bits/channel)
      • Flexible I2S capabilities via firmware update
    • Architected for USB Power Delivery(PD) 3.0 support
      • 32 bit, embedded microcontroller in the hub executes PD stack and system policy manager
      • Interfaces to Microchip UPD350, Power Delivery Interface device
      • Power delivery stack runs from external SPI Flash
      • SPI Flash provides flexibility for specification revisions and evolving system needs
    • MultiTRAK
      • Dedicated transaction translator per port
    • PortMap
      • Configurable port mapping and disable sequencing
    • PortSwap
      • Configurable differential intra-pair signal swapping
    • PHYBoost
    • Programmable USB receiver sensitivity
    • USB Link Power Management (LPM) support
    • Vendor Specific Messaging (VSM) support
    • Enhanced OEM configuration options available through external straps, OTP configuration or SMBus Slave Port
    • 3.3V supply voltage
    • 48-pin (7x7mm) SQFN
    • 48-pin (7x7mm) Wettable Flanks VQFN
    Target Applications:
    • Media Hubs
    • Infotainment Head Units
    • Break-Out- Boxes
    • After-market automotive products
      • GPS systems
      • Infotainment systems
      • Advanced instrumentations and controls
    • LCD Monitors
    • Multi-function USB Peripherals
    • Embedded Automotive Systems
    • Host to Host applications via Ethernet / NCM communication
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Serial Communications Products
Product Number USB4914
Unlock Full Specs
to access all available technical data

Similar Products

2-port RS-232/422/485 PCI Communication Card w/Surge & Isolation - PCI-1602C-AE - Advantech
Specs
Serial Protocol RS232; RS422; RS485
Connector DB9; 2 x DB9 male connector
View Details
Fully Isolated RS-232/422 Converter - LDM422-PT - Dataforth Corporation
Specs
Device Type Converter
Data Rate 0.0750 to 19.2 kbps
Agency Approvals CE Conformity
View Details
Electrical interface - CPV14-GE-DI02-8 - Festo Corporation
Specs
Network / Bus Fieldbus
Data Rate 9.6 to 96000 kbps
View Details