Win Source Part Number: 994613-USB4640-HZH-0
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tape & Reel (TR)
Applications: Cell Phones, GPS, PCs, Printers, Set-Top Boxes
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Supply: 1.8V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (7x7)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: USB4640
IC INTERFACE SPECIALIZED 48QFN
USB Interface IC Inter-Chip/ USB 2.0 Hub and Flash Med
IC INTERFACE SPECIALIZED 48QFN
Cell Phones, GPS, PCs, Printers, Set-Top Boxes Interface 48-QFN (7x7)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 994613-USB4640-HZH-03-TR | USB4640-HZH-03-TR | USB4640-HZH-03-TR | USB4640-HZH-03-TR | USB4640-HZH-03-TR |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | USB Interface IC | Interface - Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |