Microchip Technology, Inc. Interface - Interface - Controllers - USB3740B-AI9-TR USB3740B-AI9-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 043523-USB3740B-AI9- TR Packaging: Reel - TR Protocol: USB Standards: USB 2.0 Family Name: USB3740B-AI9-TR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-QFN (1.6x2.1) Purpose: Switch Supply Voltage - Operating: 1.8 V to 5 V Alternative Parts (Cross-Reference): USB3740B-AI2-TR; Introduction Date: August 12, 2011 ECCN: EAR99 Country of Origin: Malaysia, China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 043523-USB3740B-AI9- TR Packaging: Reel - TR Protocol: USB Standards: USB 2.0 Family Name: USB3740B-AI9-TR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-QFN (1.6x2.1) Purpose: Switch Supply Voltage - Operating: 1.8 V to 5 V Alternative Parts (Cross-Reference): USB3740B-AI2-TR; Introduction Date: August 12, 2011 ECCN: EAR99 Country of Origin: Malaysia, China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - USB3740B-AI9-TR - 043523-USB3740B-AI9-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - USB3740B-AI9-TR
043523-USB3740B-AI9-TR
Interface - Interface - Controllers - USB3740B-AI9-TR 043523-USB3740B-AI9-TR
Manufacturer: Microchip Technology Win Source Part Number: 043523-USB3740B-AI9- TR Packaging: Reel - TR Protocol: USB Standards: USB 2.0 Family Name: USB3740B-AI9-TR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-QFN (1.6x2.1) Purpose: Switch Supply Voltage - Operating: 1.8 V to 5 V Alternative Parts (Cross-Reference): USB3740B-AI2-TR; Introduction Date: August 12, 2011 ECCN: EAR99 Country of Origin: Malaysia, China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 043523-USB3740B-AI9-TR
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Family Name: USB3740B-AI9-TR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-QFN (1.6x2.1)
Purpose: Switch
Supply Voltage - Operating: 1.8 V to 5 V
Alternative Parts (Cross-Reference): USB3740B-AI2-TR;
Introduction Date: August 12, 2011
ECCN: EAR99
Country of Origin: Malaysia, China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Conditioners
Product Number 043523-USB3740B-AI9-TR
Product Name Interface - Interface - Controllers - USB3740B-AI9-TR
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details