Microchip Technology, Inc. Interface Transceiver IC USB3450-FZG

Description
IC TRANSCEIVER 40QFN Product overview: USB3450-FZG from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB3450-FZG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER 40QFN Product overview: USB3450-FZG from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB3450-FZG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-USB3450-FZG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-USB3450-FZG
Interface Transceiver IC 710-USB3450-FZG
IC TRANSCEIVER 40QFN Product overview: USB3450-FZG from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB3450-FZG can be used for catalog matching and distributor lookup.

IC TRANSCEIVER 40QFN Product overview: USB3450-FZG from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB3450-FZG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - Specialized
USB3450-FZG
Interface - Specialized USB3450-FZG
Interface - Specialized USB 2.0 PHY UTMI

Interface - Specialized USB 2.0 PHY UTMI

Buy Now Datasheet
Usb Host/transceiver, 480Mbps, Qfn-40; Usb Ic Type Microchip - 70W1033 - Newark, An Avnet Company
Chicago, IL, United States
Usb Host/transceiver, 480Mbps, Qfn-40; Usb Ic Type Microchip
70W1033
Usb Host/transceiver, 480Mbps, Qfn-40; Usb Ic Type Microchip 70W1033
USB HOST/TRANSCEIVER, 480MBPS, QFN-40; USB IC Type:USB PHY Transceiver; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:40Pins; Data Rate:480Mbps; No. of Ports:1 Port RoHS Compliant: Yes

USB HOST/TRANSCEIVER, 480MBPS, QFN-40; USB IC Type:USB PHY Transceiver; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:40Pins; Data Rate:480Mbps; No. of Ports:1 Port RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
USB3450-FZG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers USB3450-FZG
IC TRANSCEIVER 40QFN

IC TRANSCEIVER 40QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-USB3450-FZG USB3450-FZG 70W1033 USB3450-FZG
Product Name Interface Transceiver IC Interface - Specialized Usb Host/transceiver, 480Mbps, Qfn-40; Usb Ic Type Microchip Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface
Features RoHS RoHS RoHS
Supply Voltage Other; 3V ~ 3.6V 3.3V Other; 3V 3.6V; Other
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32176-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details