Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - USB3370B-EZK-TR USB3370B-EZK-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 798929-USB3370B-EZK- TR Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3.3V Protocol: USB Family Name: USB3370B Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): MAX3301EETJ+T; USB3341-CP-TR; USB3343-CP; USB1T11AMTC_NL; USB1T11AMTCX_Q; USB1T11AMTC_Q; USB1T11AMTCX_NL ; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 798929-USB3370B-EZK- TR Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3.3V Protocol: USB Family Name: USB3370B Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): MAX3301EETJ+T; USB3341-CP-TR; USB3343-CP; USB1T11AMTC_NL; USB1T11AMTCX_Q; USB1T11AMTC_Q; USB1T11AMTCX_NL ; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - USB3370B-EZK-TR - 798929-USB3370B-EZK-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - USB3370B-EZK-TR
798929-USB3370B-EZK-TR
Interface - Interface - Drivers, Receivers, Transceivers - USB3370B-EZK-TR 798929-USB3370B-EZK-TR
Manufacturer: Microchip Technology Win Source Part Number: 798929-USB3370B-EZK- TR Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3.3V Protocol: USB Family Name: USB3370B Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): MAX3301EETJ+T; USB3341-CP-TR; USB3343-CP; USB1T11AMTC_NL; USB1T11AMTCX_Q; USB1T11AMTC_Q; USB1T11AMTCX_NL ; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 798929-USB3370B-EZK-TR
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3.3V
Protocol: USB
Family Name: USB3370B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): MAX3301EETJ+T; USB3341-CP-TR; USB3343-CP; USB1T11AMTC_NL; USB1T11AMTCX_Q; USB1T11AMTC_Q; USB1T11AMTCX_NL ;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 710-USB3370B-EZK-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-USB3370B-EZK-TR
Interface Transceiver IC 710-USB3370B-EZK-TR
IC TRANSCEIVER 32QFN Product overview: USB3370B-EZK-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB3370B-EZK-TR can be used for catalog matching and distributor lookup.

IC TRANSCEIVER 32QFN Product overview: USB3370B-EZK-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-USB3370B-EZK-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - USB3370B-EZK-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
USB3370B-EZK-TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers USB3370B-EZK-TR
IC TRANSCEIVER 32QFN

IC TRANSCEIVER 32QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 798929-USB3370B-EZK-TR 710-USB3370B-EZK-TR USB3370B-EZK-TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - USB3370B-EZK-TR Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 3.3V Other; 3.3V Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DS96F175MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers
Power Switch ICs - 2467428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Specialized - AD9882AKSTZ-140 - Lingto Electronic Limited
Specs
Technology DVI; Analog, DVI
Device Type Sensor Interface
Package Type QFP; 100-LQFP
View Details